EN
  • EN
  • DE

USB84604AF-B-001080-V02

Part No USB84604AF-B-001080-V02
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103484-USB84604AF-B-001080-V02
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB84604AF-B-001080-V02 CAD Model

Description

Microchip Technology USB84604AF-B-001080-V02

The USB84604AF-B-001080-V02 is a state-of-the-art USB 2.0 controller from Microchip Technology, renowned for its high-performance interface solutions. This device is specifically designed to cater to the needs of modern, high-speed data communication, ensuring seamless connectivity and data transfer between USB devices.

Key Features

  • High-Speed USB 2.0 Interface: This controller supports USB 2.0 high-speed data rates of up to 480 Mbps, providing quick and efficient data transfer for a wide range of applications.
  • Enhanced Power Management: The USB84604AF-B-001080-V02 incorporates advanced power management features, including support for USB suspend and resume operations, contributing to reduced power consumption and extended battery life in portable devices.
  • Flexible Connectivity: With multiple USB ports, this controller offers versatile connectivity options, enabling the connection of various peripherals such as keyboards, mice, storage devices, and more.
  • Robust Design: Engineered to withstand the rigors of daily use, this controller is built to offer reliable performance in a range of environmental conditions.
  • Easy Integration: The compact form factor and industry-standard interface make this controller an ideal choice for seamless integration into existing systems without the need for extensive redesign.

Applications

The USB84604AF-B-001080-V02 is well-suited for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Consumer electronics
  • Portable media players
  • Networking equipment
  • Embedded systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This will ensure accurate and up-to-date information for the USB84604AF-B-001080-V02 controller, including electrical characteristics, pin configurations, and packaging details.

In conclusion, the USB84604AF-B-001080-V02 from Microchip Technology represents a reliable and efficient solution for USB 2.0 data transfer requirements. With its robust feature set and versatile applications, it stands as an essential component for modern electronic devices requiring high-speed communication interfaces.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1695 $65.8475
11+ $10.8059 $118.8649
17+ $10.4682 $177.9594
23+ $10.1305 $233.0015
30+ $9.7928 $293.7840
40+ $8.7798 $351.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess