EN
  • EN
  • DE

MC145159P1

Part No MC145159P1
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205440-MC145159P1
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145159P1 CAD Model

Description

The MC145159P1 is a monolithic phase-locked loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for use in a variety of communication and frequency control applications, offering precise and stable frequency generation.

Applications:

  • Two-Way Radios: Used in portable and mobile two-way radios for frequency synthesis and channel selection.
  • Cordless Telephones: Employed in cordless telephones to generate the necessary frequencies for communication.
  • Cable TV Tuners: Integrated into cable TV tuners for channel selection and frequency conversion.
  • Satellite Receivers: Utilized in satellite receivers for frequency down-conversion and signal processing.
  • Frequency Hopping Systems: Used in frequency hopping spread spectrum systems.
  • Instrumentation: Employed in various test and measurement instruments requiring stable frequency sources.

Features:

  • Single-Chip PLL: Integrates all necessary components for a PLL system on a single chip.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Wide Frequency Range: Operates over a wide frequency range, providing flexibility in different applications.
  • Programmable Divider: Includes a programmable divider, allowing for precise frequency selection.
  • Serial Interface: Uses a serial interface for easy programming and control.
  • Phase Detector: Features a high-performance phase detector for accurate frequency locking.

Benefits:

  • Precise Frequency Generation: Provides accurate and stable frequency generation for reliable communication.
  • Simplified System Design: Simplifies system design by integrating all PLL components into a single chip.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Frequency Selection: Allows for flexible frequency selection through programmable dividers.
  • Easy Programming and Control: Offers easy programming and control via a serial interface.
  • Cost-Effective Solution: Provides a cost-effective solution for frequency synthesis applications.

Additional Details:

The MC145159P1 typically requires external loop filter components to optimize the PLL's performance. It is often used with a crystal oscillator to provide a stable reference frequency. The device's characteristics are carefully controlled during manufacturing to ensure consistent performance and reliability. Specific programming details and electrical characteristics are available in the product datasheet. The operating voltage is typically 5V.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess