EN
  • EN
  • DE

KSC1173YTSTUA

Part No KSC1173YTSTUA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 3A TO220-3  /  Bipolar (BJT) Transistor NPN 30 V 3 A 100MHz 10 W Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 800mV @ 200mA, 2A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 500mA, 2V
Power - Max 10 W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 488-KSC1173YTSTUA
Standard Package 50
Win Source Part Number 1134143-KSC1173YTSTUA
Ultra Librarian 3D Model Ultra Librarian KSC1173YTSTUA CAD Model

Description

Product Overview: ON Semiconductor KSC1173YTSTUA

The ON Semiconductor KSC1173YTSTUA is a state-of-the-art NPN bipolar transistor that is designed for high-performance audio amplification and switching applications. This robust component is known for its high fidelity and reliability, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and other demanding electronic circuits.

With its exceptional gain bandwidth product and low noise characteristics, the KSC1173YTSTUA ensures a clear and powerful audio output. The device is capable of handling significant power levels with its high collector-emitter voltage (VCEO) and collector current (IC) ratings, providing designers with a flexible solution for a wide range of audio applications.

Key Features:

  • High Current Capability: This transistor can handle high levels of current without sacrificing performance, ensuring stability in your audio applications.
  • Low Distortion: Designed to produce minimal distortion, the KSC1173YTSTUA delivers pure and clean audio signals for an enhanced listening experience.
  • High Power Dissipation: With its superior thermal characteristics, this device can dissipate heat efficiently, making it suitable for high-power applications.
  • Excellent Linearity: The linearity of this transistor contributes to its ability to amplify audio signals without altering their original quality.

Applications:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Power Amplifiers
  • Switching Circuits

The KSC1173YTSTUA is manufactured by ON Semiconductor, a leader in semiconductor solutions. The company's commitment to innovation and quality ensures that this transistor meets the highest standards for performance and durability. With its advanced features and proven design, the KSC1173YTSTUA is an excellent choice for audio enthusiasts and professionals looking to build or upgrade their audio systems with top-notch components.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess