EN
  • EN
  • DE

MC145170D1

Part No MC145170D1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076891-MC145170D1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145170D1 CAD Model

Description

The MC145170D1 is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP). This device is designed for use in frequency synthesis applications, where a stable and accurate output frequency is required. It's part of the broader MC145170 series of PLL synthesizers. It provides a versatile and reliable solution for generating various frequencies in communication and control systems.

Applications

  • Wireless Communication Systems: Used in transceivers and base stations for frequency generation and control.
  • Cable TV Tuners: Employed in generating local oscillator frequencies for channel selection.
  • Instrumentation: Integrated into signal generators and frequency counters for precise frequency control.
  • Industrial Control Systems: Used in frequency-based control loops and timing applications.
  • Satellite Communication: Frequency synthesis for up and down converters.

Features

  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Wide Frequency Range: Supports a broad range of output frequencies, providing flexibility in design.
  • Programmable Dividers: Includes programmable dividers for frequency scaling and generation.
  • Phase Detector: Integrated phase detector for comparing the input and output frequencies.
  • Lock Detect Output: Provides a lock detect signal to indicate when the PLL is locked to the desired frequency.
  • Serial Interface: Allows for easy programming and control via a serial interface.

Benefits

  • Accurate Frequency Generation: Provides stable and precise output frequencies, essential for reliable system operation.
  • Flexible Frequency Control: Programmable dividers allow for fine-tuning of the output frequency.
  • Reduced Component Count: Integration of key PLL components reduces the need for external circuitry.
  • Simplified Design: Serial interface simplifies the programming and control of the PLL.
  • Improved System Performance: Stable frequency generation contributes to improved overall system performance.

Additional Details

The MC145170D1 utilizes a CMOS process technology, contributing to its low power consumption and high performance. It typically operates from a single power supply. It requires external loop filter components to optimize loop dynamics. The device is typically available in surface mount packages. Specific electrical characteristics, such as voltage range, current consumption, and frequency range, should be verified from the official NXP datasheet for the MC145170D1.

Careful design and selection of external components are crucial for optimal performance. The loop filter design affects the PLL's settling time, stability, and noise performance. The reference frequency selection impacts the trade-off between frequency resolution and phase noise. Consultation of the datasheet and application notes is recommended for successful implementation.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess