EN
  • EN
  • DE

MC14528BCL

Part No MC14528BCL
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176681-MC14528BCL
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14528BCL CAD Model

Description

The MC14528BCL is a dual monostable multivibrator manufactured by Freescale Semiconductor - NXP. It's part of the CMOS 4000 series logic family, known for its low power consumption and wide operating voltage range. Each multivibrator can produce a stable pulse of a specified duration when triggered. The duration of the pulse is determined by external resistor and capacitor components connected to the device. This makes the MC14528BCL useful for a variety of timing and pulse generation applications.

Applications

  • Timers: Used as a timer in various electronic circuits to generate delays.
  • Pulse Generators: Employed as pulse generators to create pulses of a specific width.
  • Missing Pulse Detection: Utilized in systems that detect missing pulses in a stream of signals.
  • Debouncing Circuits: Used to debounce mechanical switches, preventing multiple triggers from a single switch press.
  • Sequential Logic Circuits: Incorporated in sequential logic circuits where precisely timed events are required.

Features

  • Dual Monostable Multivibrator: Contains two independent monostable multivibrator circuits in a single package.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 3V to 18V.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered devices.
  • Schmitt-Trigger Action on Inputs: Provides Schmitt-trigger action on the trigger inputs for improved noise immunity.
  • Output Pulse Width Control: Output pulse width is determined by external resistor and capacitor components.
  • Retriggerable Capability: Can be retriggered during the output pulse for extended pulse widths.
  • Triggerable from Leading or Trailing Edge: Can be triggered from either the leading or trailing edge of the input pulse.
  • High Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.

Benefits

  • Versatile Timing Solution: Provides a flexible and versatile solution for generating precisely timed pulses.
  • Easy to Use: Simple to use with minimal external components.
  • Low Power: Low power consumption makes it ideal for battery-operated devices.
  • High Noise Immunity: High noise immunity ensures reliable operation even in noisy environments.
  • Simplified Design: Dual multivibrators in a single package simplifies circuit design.
  • Adjustable Pulse Width: Easily adjustable pulse width via external components allows for application-specific customization.
  • Cost-Effective: Provides a cost-effective solution for timing and pulse generation.

Additional Details

The MC14528BCL is typically available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Detailed technical specifications, including timing diagrams, supply current, and pinout diagrams, are available in the NXP product datasheet. The pulse width is calculated using the formula: Pulse Width ≈ R * C, where R is the external resistor value and C is the external capacitor value.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9547 $58.9547
3+ $48.3731 $145.1193
4+ $46.8615 $187.4460
5+ $45.3498 $226.7490
6+ $43.8381 $263.0286
8+ $39.3032 $314.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess