EN
  • EN
  • DE

SN74HC4061N

Part No SN74HC4061N
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description BINARY COUNTER, HC/UH SERIES / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4061
Standard Package 169 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671962-SN74HC4061N
Ultra Librarian 3D Model Ultra Librarian SN74HC4061N CAD Model

Description

The SN74HC4061N is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74HC series, which are high-speed CMOS logic integrated circuits. The SN74HC4061N specifically is an 8-channel analog multiplexer/demultiplexer with a wide operating voltage range and high noise immunity characteristic of the CMOS technology.

Key Features

  • Versatile Functionality: The SN74HC4061N can operate as either an 8-channel multiplexer or a demultiplexer, offering flexibility in signal routing for a variety of applications.
  • Wide Operating Voltage: This device supports a wide range of operating voltages from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Low Power Consumption: The CMOS technology ensures low power consumption, which is critical for battery-operated and power-sensitive devices.
  • High-Speed Operation: With fast switching times, the SN74HC4061N is capable of handling high-speed signal processing tasks.
  • Improved Noise Immunity: The inherent characteristics of CMOS technology provide strong immunity to electrical noise, which is essential for reliable operation in noisy environments.

Typical Applications

The SN74HC4061N is used in a wide array of electronic applications due to its versatility. Common uses include signal gating, data routing, and function generation in:

  • Data processing systems
  • Communication systems
  • Instrumentation
  • Analog-to-digital conversion
  • Computer peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74HC4061N is no exception, as it is designed to meet stringent industry standards. It is available in a 16-pin PDIP (Plastic Dual-In-Line Package), which is widely used and preferred for easy insertion and soldering on printed circuit boards (PCBs).

Conclusion

Overall, the SN74HC4061N from Texas Instruments is a reliable and efficient solution for designers looking to implement an 8-channel analog multiplexer/demultiplexer in their systems. With its wide voltage range, low power consumption, high-speed operation, and noise immunity, the SN74HC4061N stands out as a high-performance component in the field of electronic design and automation.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess