The MC14530BCP is a dual 5-input NAND gate manufactured by Freescale Semiconductor - NXP. This device provides two independent 5-input NAND gate functions in a single package. It is commonly used in digital logic circuits for implementing complex Boolean functions, data selection, and control logic.
Applications:
- Logic gates
- Data selection
- Control logic
- Boolean function implementation
- Digital systems
- Signal gating
Features:
- Two independent 5-input NAND gates
- High noise immunity
- TTL compatible inputs and outputs
- Wide operating voltage range
- Medium speed operation
Benefits:
- Efficient implementation of complex logic functions.
- High noise immunity ensures reliable operation in noisy environments.
- TTL compatibility allows for easy interfacing with other TTL logic devices.
- Wide operating voltage range provides flexibility in system design.
- Cost-effective solution for implementing NAND gate logic.
Additional Details:
The MC14530BCP operates from a supply voltage range of 3V to 18V. It provides two independent 5-input NAND gate functions. The output of each gate is low only when all five inputs are high; otherwise, the output is high. The device exhibits high noise immunity, making it less susceptible to spurious signals and noise in the system. It is TTL compatible, allowing for easy integration with other TTL logic devices.
This NAND gate is commonly used in various digital logic circuits, including data selectors, control logic, and Boolean function implementations. Its ability to implement complex logic functions efficiently makes it a valuable building block for digital designers. The device is available in a standard DIP package for easy prototyping and breadboarding.
The MC14530BCP is a reliable and cost-effective solution for implementing NAND gate logic in various digital systems. Its robust design and wide operating voltage range ensure dependable performance in demanding environments.