EN
  • EN
  • DE
  • IT

MC145412P

Part No MC145412P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Telephone Dialer Ckt, PDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076927-MC145412P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145412P CAD Model

Description

The MC145412P is a monolithic integrated circuit manufactured by Freescale Semiconductor - NXP, designed as a dedicated pager decoder. This device is specifically tailored for use in paging systems, offering functions for decoding transmitted data and alerting the user when their specific address is received. Its main purpose is to receive, decode, and process signals transmitted from a paging system base station, activating an alert when a match to its programmed address is detected. It is commonly used in personal pagers, alarm systems, and other applications that require selective message reception.

Applications:

  • Personal Pagers
  • Security Systems
  • Remote Alerting Systems
  • Selective Call Systems
  • Wireless Messaging Devices

Features:

  • POCSAG and/or GOLAY Decoding
  • Low Power Consumption
  • Address Recognition
  • Alert Signal Generation
  • Sleep Mode Operation
  • Programmable Parameters

Benefits:

  • Selective Message Reception
  • Extended Battery Life
  • Reliable Alerting Functionality
  • Customizable Operating Parameters
  • Reduced System Power Requirements

Additional Details:

The MC145412P is a specialized decoder for pager systems, capable of decoding industry-standard paging protocols such as POCSAG and/or GOLAY. It has been designed for low power consumption, which is crucial for battery-operated pager devices. The device features address recognition circuitry that compares the received address with its programmed address, activating an alert signal upon a match. A sleep mode is implemented to minimize power consumption when the device is not actively decoding signals. Programmable parameters, such as alert tone and duty cycle, can be configured to customize the user experience. The MC145412P is extensively used in personal pagers to receive and display messages selectively. It also has applications in security systems and remote alerting systems where receiving specific messages is critical for initiating the system's function.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Meled
Lowest to $0.1113
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess