EN
  • EN
  • DE

MC145447DW

Part No MC145447DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MOT# MC145447DWR2 CALLER NUMBER ID CIRCUIT, 16 Pi n, Plastic, SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076953-MC145447DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145447DW CAD Model

Description

The MC145447DW is a monolithic integrated circuit manufactured by Freescale Semiconductor (now NXP). It serves as a general-purpose data communication device. Its primary function is to provide a robust and reliable interface between digital systems, typically microcontrollers or microprocessors, and external serial communication channels.

Applications:

  • Serial data transmission
  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Instrumentation and measurement equipment

Features

  • UART Functionality: Employs a universal asynchronous receiver/transmitter (UART) for efficient serial data handling.
  • Programmable Baud Rate: Supports a wide range of baud rates, allowing for flexible communication speeds to match diverse system requirements.
  • Full-Duplex Operation: Enables simultaneous transmission and reception of data, maximizing communication throughput.
  • Parity Generation and Checking: Provides parity options (even, odd, or none) for error detection during data transmission and reception.
  • Data Framing: Implements standard data framing formats, including start, stop, and data bits, ensuring compatibility with various serial protocols.
  • Interrupt Generation: Generates interrupt signals to notify the host system of data reception or transmission completion, enabling efficient interrupt-driven data handling.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications and energy-sensitive systems.
  • CMOS Technology: Fabricated using CMOS technology, providing high noise immunity and stable performance over a wide range of operating conditions.

Benefits

  • Simplified Serial Communication: Simplifies the implementation of serial communication interfaces in digital systems.
  • Flexible Data Handling: Offers programmable baud rates, parity options, and data framing formats, providing flexibility in data handling.
  • Enhanced Data Integrity: Parity generation and checking capabilities enhance data integrity during transmission and reception.
  • Efficient Interrupt-Driven Operation: Interrupt generation capabilities enable efficient interrupt-driven data handling, reducing CPU overhead.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications and energy-sensitive systems.
  • Improved System Reliability: CMOS technology provides high noise immunity and stable performance, improving system reliability.

Technical Specifications: The MC145447DW operates on a supply voltage typically ranging from 3V to 5.5V. It's available in a standard DIP package. Further specifications on baud rates, timing characteristics, and electrical parameters are available in the device's datasheet.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess