EN
  • EN
  • DE

LV3842XDBVR

Part No LV3842XDBVR
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073033-LV3842XDBVR
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LV3842XDBVR CAD Model

Description

The Texas Instruments LV3842XDBVR is a highly efficient, low-voltage power management integrated circuit designed to cater to the needs of modern electronic applications. This compact and robust component is ideal for space-constrained and power-sensitive designs, offering a reliable solution for a wide range of products.

Key Features:

  • Low-Voltage Operation: The LV3842XDBVR operates at minimal voltage levels, making it suitable for portable and battery-powered devices where energy efficiency is paramount.
  • High Precision: With its precise voltage regulation and stable output, this IC ensures the consistent performance of the end application, contributing to the overall reliability of the system.
  • Compact Form Factor: The device comes in a small-outline transistor (SOT-23) package, which is perfect for designs where PCB real estate is at a premium.
  • Thermal Protection: It includes built-in thermal shutdown features that prevent damage from overheating, thereby enhancing the product's lifespan.
  • Low Dropout: The LV3842XDBVR boasts a low dropout rate, ensuring efficient operation even when the input voltage is close to the output voltage, thus maintaining stable performance.

Applications:

The versatility of the LV3842XDBVR allows it to be used across various applications, including but not limited to:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Portable Media Players and Audio Devices
  • Handheld Gaming Consoles
  • Wireless Communication Systems
  • Power Supply Modules

Ordering Information:

The Texas Instruments LV3842XDBVR is available for order under the specific product code. For bulk purchases or to request samples, customers can contact Texas Instruments or authorized distributors. Detailed datasheets, technical specifications, and support documentation are readily accessible for designers and engineers to ensure seamless integration into their projects.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3708 $50.0580
330+ $0.3042 $100.3860
510+ $0.2947 $150.2970
705+ $0.2852 $201.0660
910+ $0.2757 $250.8870
1,215+ $0.2472 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,110 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess