EN
  • EN
  • DE

MC145480SDR2

Part No MC145480SDR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076964-MC145480SDR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145480SDR2 CAD Model

Description

The MC145480 is a silicon-gate CMOS integrated circuit manufactured by Freescale Semiconductor (now NXP). It is designed as a keyboard encoder, typically used to interface a keyboard matrix to a microprocessor or microcontroller. It handles the scanning of the keyboard, debouncing of the keys, and the encoding of the key presses into a digital format suitable for processing.

Applications:

  • Keyboard interfaces
  • Point of sale (POS) terminals
  • Industrial control panels
  • Computer keyboards
  • Embedded systems with keyboard input

Features

  • Keyboard Scanning: Automatically scans the keyboard matrix to detect key presses.
  • Key Debouncing: Implements debouncing circuitry to prevent multiple readings from a single key press.
  • N-Key Rollover: Supports N-key rollover, allowing multiple keys to be pressed simultaneously without errors.
  • Encoded Output: Provides an encoded output that represents the pressed key, simplifying interfacing with a microprocessor or microcontroller.
  • Interrupt Output: Generates an interrupt signal when a key is pressed, notifying the host system of a key event.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • CMOS Technology: Fabricated using CMOS technology, providing high noise immunity and stable performance.

Benefits

  • Simplified Keyboard Interface: Simplifies the design of keyboard interfaces in digital systems.
  • Reliable Key Detection: Debouncing circuitry ensures reliable key detection, preventing errors.
  • Multiple Key Support: N-key rollover allows for multiple keys to be pressed simultaneously.
  • Efficient Key Encoding: Encoded output simplifies interfacing with a microprocessor or microcontroller.
  • Interrupt-Driven Operation: Interrupt output enables efficient interrupt-driven key handling.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Improved System Reliability: CMOS technology provides high noise immunity and stable performance, improving system reliability.

Technical Specifications: The MC145480SDR2 operates on a supply voltage typically ranging from 3V to 5.5V. It's available in a SOIC package (Tape and Reel). More details are in the device datasheet.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess