EN
  • EN
  • DE

MC14558BCP

Part No MC14558BCP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC14558BCP Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076988-MC14558BCP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14558BCP CAD Model

Description

The MC14558BCP is a dual operational amplifier from Freescale Semiconductor (now NXP). This integrated circuit (IC) is designed for a wide range of analog applications, offering versatility and reliable performance in various electronic circuits. It comprises two independent, high-gain, internally frequency-compensated operational amplifiers.

Applications

  • Audio Amplifiers: Used in preamplifiers, mixers, and tone control circuits.
  • Voltage Followers: Provides high input impedance and low output impedance.
  • Active Filters: Implements low-pass, high-pass, band-pass, and band-reject filters.
  • Comparators: Compares two voltage levels and provides a digital output.
  • Signal Conditioning: Amplifies and filters signals from sensors and transducers.
  • Instrumentation Amplifiers: Used in measurement and control systems.
  • Oscillators: Generates various waveforms, such as sine, square, and triangle waves.

Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • High Gain: Provides substantial amplification for weak signals.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Low Input Bias Current: Minimizes errors due to input current.
  • Low Input Offset Voltage: Reduces output errors due to input voltage differences.

Benefits

  • Versatile: Suitable for a wide range of analog applications.
  • Simplified Design: Internal frequency compensation reduces the need for external components.
  • High Performance: Provides high gain and low distortion.
  • Reliable: Offers short-circuit protection and robust performance.
  • Cost-Effective: Dual op-amps in a single package reduce component count and cost.

Technical Specifications

The MC14558BCP typically operates with a supply voltage of ±5V to ±15V. It features a high open-loop gain, low input bias current, and low input offset voltage. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for precise specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess