The MC146805E2S is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (NXP). It is part of the M146805 family, known for its low-power consumption and robust feature set, making it suitable for a variety of embedded control applications.
Applications:
- Battery-powered devices
- Remote control systems
- Consumer electronics
- Industrial control applications
- Automotive applications (specifically in auxiliary systems)
Features:
- 8-bit CPU core
- 2K bytes of ROM (Read-Only Memory)
- 112 bytes of RAM (Random Access Memory)
- 20 bidirectional I/O lines
- 8-bit timer with prescaler
- On-chip oscillator
- Low-voltage inhibit (LVI)
- Software-programmable power-saving modes (WAIT and STOP)
Benefits:
- Low power consumption extends battery life in portable applications.
- Integrated timer simplifies timing and control functions.
- Flexible I/O lines allow for easy interface with various sensors and actuators.
- On-chip oscillator reduces external component count and board space.
- Software-programmable power-saving modes optimize power consumption for different application requirements.
- The ROM-based program storage provides a cost-effective solution for high-volume production.
Additional Details:
The MC146805E2S operates from a single power supply voltage (typically 5V). It is available in a variety of package options, including small outline integrated circuits (SOIC) and dual in-line packages (DIP). The instruction set is optimized for control applications, providing efficient execution of common tasks. The microcontroller includes a maskable interrupt system, allowing it to respond to external events in a timely manner.