EN
  • EN
  • DE

MC1514L

Part No MC1514L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026673-MC1514L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1514L CAD Model

Description

The MC1514L is a dual operational amplifier manufactured by Freescale Semiconductor (now NXP). This op-amp is designed for a wide range of analog applications, offering good input characteristics and stable performance. It's suitable for both signal amplification and signal conditioning circuits.

Applications:

  • Audio amplification: Used in audio amplifiers for amplifying audio signals.
  • Instrumentation amplifiers: Implemented in instrumentation amplifiers for precise signal measurement.
  • Active filters: Used in active filter circuits for filtering specific frequency ranges.
  • Voltage comparators: Configured as voltage comparators for comparing two voltage levels.
  • Signal conditioning: Employed in signal conditioning circuits to amplify, filter, or modify analog signals.

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • High open-loop gain: Provides high amplification for small input signals.
  • Low input bias current: Minimizes the effect of input current on the circuit.
  • Wide bandwidth: Offers good performance over a wide frequency range.
  • Short-circuit protection: Protects the op-amp from damage due to output short circuits.
  • Internal frequency compensation: Provides stable operation without external compensation components.

Benefits:

  • Versatile amplification: Suitable for a wide range of analog amplification applications.
  • Simplified circuit design: Dual op-amp configuration reduces component count.
  • Improved signal accuracy: Low input bias current minimizes signal errors.
  • Stable performance: Internal frequency compensation ensures stable operation.
  • Protection against damage: Short-circuit protection prevents damage due to output short circuits.

Additional Details:

The MC1514L is typically packaged in a DIP (Dual In-line Package). It operates over a specific temperature range. Refer to the Freescale or NXP datasheet for detailed specifications, including voltage ratings, gain characteristics, and temperature coefficients. The MC1514L is often used in older analog circuit designs and industrial control systems. The dual op-amp configuration allows for implementing more complex circuits with fewer components.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess