EN
  • EN
  • DE

MC2681P

Part No MC2681P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Serial I/O Controller, 2 Channel(s), 0.125MBps, MOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019787-MC2681P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC2681P CAD Model

Description

The MC2681P is a dual universal asynchronous receiver/transmitter (DUART) manufactured by Freescale (now NXP). It's a versatile communication interface designed to provide two independent serial channels for data transmission and reception. This device simplifies serial communication in a variety of embedded systems and control applications.

Applications

  • Serial communication interfaces in embedded systems
  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale terminals
  • Modems and other communication devices

Features

  • Two independent UART channels
  • Programmable baud rate generator for each channel
  • 5-, 6-, 7-, or 8-bit character operation
  • Even, odd, or no parity generation and detection
  • 1, 1.5, or 2 stop bit operation
  • Full duplex operation
  • False start bit detection
  • Line break generation and detection
  • Local and remote loopback modes
  • Multiprocessor communication mode
  • Interrupt control logic
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • On-chip crystal oscillator

Benefits

  • Dual channels: Reduces the number of components needed for dual serial communication, saving board space and cost.
  • Programmable baud rates: Offers flexibility in adapting to different communication standards and devices.
  • Error detection: Parity checking and false start bit detection enhance data integrity.
  • Modem control signals: Enables direct connection to modems and other communication equipment.
  • Versatile operation: Supports a wide range of data formats and communication protocols.
  • Interrupt support: Allows efficient handling of serial communication events.

The MC2681P's on-chip baud rate generators provide a wide range of baud rates. The device also includes extensive error detection capabilities to ensure data integrity. Its flexible interrupt control logic simplifies integration with microcontrollers and other system components. The modem control signals enable direct connection to standard modem equipment, making it suitable for data communication applications. The device typically operates from a single 5V supply.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess