EN
  • EN
  • DE

NCE8290AC

Part No NCE8290AC
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963123-NCE8290AC
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE8290AC CAD Model

Description

The NCE8290AC is an N-Channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications. This MOSFET is often utilized in power supplies, motor control circuits, and DC-DC converters due to its low on-resistance and fast switching speed.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • Power Tool Applications
  • Motor Control Circuits
  • LED Lighting Systems
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
  • High Avalanche Energy: Provides robustness and reliability in demanding applications.
  • Fast Switching Speed: Minimizes switching losses and allows for higher frequency operation.
  • Logic Level Drive Capability: Enables direct drive from microcontrollers and other logic devices.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low Rds(on) minimizes power dissipation and increases overall system efficiency.
  • Improved Thermal Performance: Efficient operation reduces heat generation.
  • Simplified Drive Circuitry: Logic level compatibility simplifies the design and reduces component count.
  • Enhanced Reliability: High avalanche energy rating provides robustness in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The NCE8290AC is typically available in a TO-252 or similar surface-mount package. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), pulsed drain current (Idm), and on-resistance (Rds(on)) at various gate drive voltages and temperatures. Review the device datasheet for complete details on electrical characteristics, thermal performance, and safe operating area. The MOSFET's performance is optimized for switching applications, offering a balance between low conduction losses and fast switching speeds. Proper heatsinking may be required depending on the application and operating conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2717 $50.2645
450+ $0.2230 $100.3500
695+ $0.2160 $150.1200
960+ $0.2090 $200.6400
1,240+ $0.2021 $250.6040
1,660+ $0.1812 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess