EN
  • EN
  • DE

MC33092DW

Part No MC33092DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077148-MC33092DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33092DW CAD Model

Description

The MC33092DW is a monolithic dual channel low noise operational amplifier from Freescale Semiconductor (now NXP). It is designed for applications requiring high gain, low noise, and low distortion, particularly in audio and instrumentation circuits. This device offers a wide bandwidth and high slew rate, making it suitable for a variety of demanding applications.

Applications:

  • Audio preamplifiers
  • Microphone amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Line drivers
  • Headphone amplifiers

Features:

  • Dual Operational Amplifiers: Contains two independent operational amplifiers in a single package.
  • Low Noise: Optimized for low noise performance, suitable for sensitive audio and instrumentation applications.
  • High Gain: Provides high open-loop gain, ensuring accurate amplification of input signals.
  • Wide Bandwidth: Offers a wide bandwidth, allowing for the amplification of a broad range of frequencies.
  • High Slew Rate: Features a high slew rate, enabling fast response to input signal changes.
  • Low Distortion: Minimizes signal distortion, ensuring high fidelity amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in various circuit designs.
  • Short Circuit Protection: Includes short circuit protection to prevent damage in case of output shorts.

Benefits:

  • Improved Audio Quality: Low noise and low distortion characteristics enhance audio signal clarity and fidelity.
  • Precise Signal Amplification: High gain and wide bandwidth enable accurate amplification of weak signals.
  • Versatile Application: Suitable for a wide range of applications, from audio to instrumentation.
  • Reliable Performance: Short circuit protection ensures reliable operation and prevents damage.
  • Cost-Effective: Dual amplifiers in a single package reduce component count and cost.
  • Simplified Design: Wide supply voltage range simplifies circuit design and reduces the need for complex power supply regulation.

Additional Details:

The MC33092DW is typically available in a SOIC-8 package. Key specifications include a typical input noise voltage of around 4.5 nV/√Hz and a gain-bandwidth product in the MHz range. Detailed electrical characteristics, such as input bias current, input offset voltage, and common-mode rejection ratio, are available in the device datasheet.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess