EN
  • EN
  • DE

MC3346D

Part No MC3346D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077209-MC3346D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3346D CAD Model

Description

The MC3346D is a monolithic low power FM receiver integrated circuit designed for use in various wireless applications such as cordless phones, remote control systems, and wireless data links. This receiver provides a complete FM demodulation solution with minimal external components. It's optimized for low-power operation, making it suitable for battery-powered devices.

Applications:

  • Cordless Telephones: Handset and base station FM receiver.
  • Remote Control Systems: Keyless entry systems, garage door openers, and industrial remote controls.
  • Wireless Security Systems: Alarm systems and intrusion detection devices.
  • Wireless Data Links: Low-power data transmission applications.
  • Toy and Game Applications: Wireless controllers and audio receivers.

Features:

  • Complete FM Receiver: Integrates RF amplifier, mixer, oscillator, IF amplifier, and FM detector.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Integrated Squelch Circuit: Reduces background noise and unwanted signals.
  • Low External Component Count: Simplifies design and reduces board space.
  • High Sensitivity: Excellent reception of weak FM signals.
  • Internal Voltage Regulator: Provides stable voltage for internal circuitry.

Benefits:

  • Reduced System Cost: Integrated functionality minimizes the need for external components.
  • Extended Battery Life: Low power consumption increases operating time for battery-powered devices.
  • Simplified Design: Easy to integrate into existing systems with minimal external components.
  • Improved Reception: High sensitivity ensures reliable performance even with weak signals.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details:

The MC3346D is generally used in the 49MHz frequency range. The external components typically include a crystal or ceramic resonator for the oscillator, bypass capacitors, and resistors for setting the operating point and squelch threshold. The audio output can be directly connected to an audio amplifier. The device is typically housed in a surface-mount package, simplifying assembly. Proper RF design techniques, including careful layout and grounding, are necessary to achieve optimal performance. The device offers a squelch function to mute the audio output in the absence of a valid signal. It’s designed for use in applications where low power consumption and small size are critical requirements.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4635 $57.9375
305+ $0.3804 $116.0220
475+ $0.3684 $174.9900
650+ $0.3566 $231.7900
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess