EN
  • EN
  • DE

MC33976DW

Part No MC33976DW
Manufacturer Freescale Semiconductor - NXP
Description Dual Gauge Driver with Configurable esponse Time
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218527-MC33976DW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33976DW CAD Model

Description

The MC33976DW is a SMARTMOS™ analog switch manufactured by NXP Semiconductors (formerly Freescale). It is designed for use in automotive and industrial applications and includes multiple high-side and low-side switches, providing a flexible solution for controlling various loads. The device offers comprehensive protection features, ensuring robustness and reliability in harsh environments.

Applications:

  • Automotive Body Control Modules: Controlling lights, wipers, and other automotive accessories.
  • Industrial Automation Systems: Controlling actuators, relays, and other industrial loads.
  • Motor Control: Used in applications requiring control of small DC motors.
  • Power Distribution: Distributing power to various loads within a system.
  • General Purpose Switching: Providing a versatile switching solution for various applications.

Features:

  • Multiple High-Side and Low-Side Switches: Provides a flexible solution for controlling various loads.
  • Overcurrent Protection: Protects the switches from overcurrent conditions.
  • Overtemperature Protection: Protects the device from overheating.
  • Short Circuit Protection: Protects the switches from short circuit conditions.
  • Diagnostic Features: Provides diagnostic information for fault detection and system monitoring.
  • SPI Interface: Allows for easy communication and control via SPI.

Benefits:

  • Simplified System Design: Reduces the number of external components required.
  • Improved Reliability: Comprehensive protection features ensure robustness and reliability.
  • Enhanced Diagnostic Capabilities: Enables easy fault detection and system monitoring.
  • Cost-Effective Solution: Integrated solution reduces overall system cost.

Additional Details:

The MC33976DW typically operates from a voltage supply range tailored for automotive applications (e.g., 5V to 28V). The device features a serial peripheral interface (SPI) for microcontroller communication, enabling precise control and monitoring of the switches. Detailed specifications regarding the current handling capability of each switch, the protection thresholds, and the diagnostic data available are provided in the datasheet. The device's robustness, diagnostic capabilities, and integration level make it an attractive option for automotive and industrial applications requiring reliable switching and control.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess