EN
  • EN
  • DE

MC3453L

Part No MC3453L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077352-MC3453L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3453L CAD Model

Description

The MC3453L is a high-performance dual operational amplifier from Freescale (NXP). Designed for versatility, it offers excellent input characteristics and bandwidth, making it suitable for a wide range of analog applications.

Applications

  • Audio Amplification: Preamplifiers, headphone amplifiers, and line drivers.
  • Active Filters: Low-pass, high-pass, band-pass, and notch filters.
  • Instrumentation Amplifiers: Precision signal amplification in measurement systems.
  • Voltage Regulators: Providing stable and precise voltage references.
  • Signal Conditioning: Modifying and processing analog signals for various purposes.

Features

  • High Gain-Bandwidth Product: Enables amplification of signals across a wide frequency range.
  • Low Input Bias Current: Minimizes errors due to input current leakage.
  • Low Input Offset Voltage: Ensures accurate amplification of small signals.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Short-Circuit Protection: Prevents damage due to output short circuits.
  • Internal Frequency Compensation: Simplifies circuit design and reduces external components.

Benefits

  • Improved Signal Accuracy: Low input bias current and offset voltage contribute to precise signal amplification.
  • Versatile Application: Suitable for a broad range of analog signal processing tasks.
  • Simplified Design: Internal frequency compensation reduces the need for external components.
  • Robust Protection: Short-circuit protection safeguards the amplifier from damage.
  • High-Performance Audio: Excellent for high-fidelity audio applications.

Additional Details

The MC3453L typically comes in a PDIP or SOIC package. Key specifications often include a typical gain-bandwidth product of several MHz, a low input bias current in the nanoampere range, and a low input offset voltage in the millivolt range. Its common-mode rejection ratio (CMRR) is typically high, ensuring minimal interference from common-mode signals. The operating temperature range is generally -40°C to +85°C. It is a suitable choice when both precision and versatility are required in an operational amplifier. Its internal frequency compensation makes it easier to implement in various circuits compared to uncompensated amplifiers. Its low noise performance also makes it valuable in applications requiring amplification of weak signals.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess