EN
  • EN
  • DE

MC34717

Part No MC34717
Manufacturer Freescale Semiconductor - NXP
Description 5.0 A 1.0 MHz Fully Integrated Dual Switch-Mode Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218722-MC34717
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34717 CAD Model

Description

The MC34717 is a highly integrated power management integrated circuit (PMIC) from NXP Semiconductors (formerly Freescale). It's designed to provide efficient power solutions for a variety of applications, particularly those requiring multiple voltage rails and sophisticated power control.

Applications

  • Portable devices
  • Handheld computers
  • Tablets
  • Smartphones
  • Embedded systems requiring multiple power rails

Features

  • Multiple buck converters for core, memory, and I/O power
  • LDO regulators for low-noise analog supplies
  • Integrated battery charger
  • Power path management
  • I2C interface for control and monitoring
  • Over-voltage, over-current, and over-temperature protection
  • Programmable output voltages and current limits
  • Dynamic voltage scaling (DVS) support
  • Low quiescent current for extended battery life

Benefits

  • High Efficiency: The integrated buck converters and LDOs are designed for high efficiency, minimizing power loss and extending battery life.
  • Reduced Component Count: By integrating multiple power management functions into a single chip, the MC34717 reduces the number of external components required, saving board space and cost.
  • Flexibility: The programmable output voltages and current limits allow the PMIC to be tailored to specific application requirements.
  • Robust Protection: The built-in protection features ensure reliable operation and prevent damage to the system in case of faults.
  • Simplified Design: The I2C interface allows for easy control and monitoring of the PMIC, simplifying system design and debugging.
  • Dynamic Voltage Scaling: Supports DVS, optimizing power consumption based on system workload.

Additional Details

The MC34717 typically operates from a single Li-Ion battery input. The buck converters are synchronous, ensuring high efficiency even at low output voltages. The LDO regulators provide clean and stable power for sensitive analog circuitry. The integrated battery charger supports various charging profiles. The PMIC is available in a compact QFN package. Software libraries and reference designs are available to facilitate integration into various platforms.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess