EN
  • EN
  • DE

MC4044M

Part No MC4044M
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027276-MC4044M
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4044M CAD Model

Description

The MC4044M is a Phase-Frequency Detector (PFD) manufactured by Freescale Semiconductor (now NXP Semiconductors). This device is a critical component in Phase-Locked Loop (PLL) systems, used for comparing the phase and frequency of two input signals and generating an error signal that drives a Voltage-Controlled Oscillator (VCO) to achieve frequency synchronization.

Applications

  • Phase-Locked Loop (PLL) Systems: Used as a key component in PLL circuits for frequency synthesis, clock recovery, and synchronization.
  • Frequency Synthesizers: Employed in generating precise and stable frequencies in communication and test equipment.
  • Clock Recovery Circuits: Utilized in digital communication systems for extracting clock signals from data streams.
  • Frequency Modulators/Demodulators: Found in FM transmitters and receivers for frequency modulation and demodulation.
  • Motor Speed Control: Integrated into motor control systems for precise speed regulation.
  • Disk Drive Read/Write Circuits: Used in hard disk drives for synchronizing read and write operations.

Features

  • Phase and Frequency Detection: Detects both phase and frequency differences between two input signals.
  • High Sensitivity: Provides high sensitivity for accurate phase and frequency detection.
  • Linear Output Characteristic: Generates a linear output voltage proportional to the phase and frequency difference.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Precise Frequency Synchronization: Enables precise frequency synchronization in PLL systems.
  • Accurate Phase Detection: Provides accurate phase detection for stable and reliable operation.
  • Simplified System Design: Single supply operation simplifies system design.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.
  • Versatile Application: Suitable for a wide range of applications requiring phase and frequency detection.
  • Improved System Performance: High sensitivity and linear output characteristic contribute to improved system performance.

Technical Specifications:

Supply Voltage: Consult datasheet for voltage range

Input Frequency: Consult datasheet for maximum frequency

Output Voltage: Consult datasheet for voltage range

Operating Temperature: Consult datasheet

Package Type: DIP

Power Consumption: Consult datasheet

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess