EN
  • EN
  • DE

MC54HC4538J

Part No MC54HC4538J
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226293-MC54HC4538J
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC4538J CAD Model

Description

The MC54HC4538J is a precision dual monostable multivibrator manufactured by Freescale Semiconductor - NXP. This device is designed to produce accurate time delays or pulse widths and is part of the HC (High-Speed CMOS) logic family, known for its high speed and low power consumption.

Applications:

  • Timing Circuits: Used to generate precise time delays in various electronic circuits.
  • Pulse Generation: Employed to create pulses of specific durations.
  • Sequencers: Implemented in sequential logic circuits to control the timing of events.
  • Delay Lines: Used as elements in delay line circuits for signal processing applications.
  • Industrial Control Systems: Found in industrial control equipment for timing and control functions.
  • Instrumentation: Used in test and measurement equipment to generate precise timing signals.

Features:

  • Dual Monostable Multivibrator: Contains two independent monostable multivibrators in a single package.
  • High-Speed CMOS: Utilizes High-Speed CMOS technology for fast switching speeds and low power consumption.
  • Retriggerable Mode: Supports retriggerable mode, allowing for extended pulse widths.
  • Clear Input: Provides a clear input for asynchronous reset of the output pulse.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in system design.
  • Temperature Stability: Exhibits good temperature stability, ensuring consistent performance over a range of operating temperatures.

Benefits:

  • Precise Timing: Generates accurate and repeatable time delays and pulse widths.
  • Versatile Operation: Suitable for a wide range of timing and pulse generation applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Easy to Use: Simple to implement in various electronic circuits.
  • Reliable Performance: Provides reliable performance over a wide range of operating conditions.

The MC54HC4538J is typically used with external resistors and capacitors to set the desired pulse width or time delay. The device's datasheet provides detailed information on component selection and timing calculations. It's available in a variety of packages, including DIP and SOIC. The MC54 prefix indicates that it meets military temperature range specifications. For specific applications, refer to the Freescale Semiconductor - NXP datasheet for detailed specifications, timing diagrams, and application notes.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess