EN
  • EN
  • DE
  • IT

MC68000FN10

Part No MC68000FN10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 32-Bit, 10MHz, CMOS, PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077448-MC68000FN10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68000FN10 CAD Model

Description

The MC68000FN10 is a 16/32-bit microprocessor manufactured by Freescale Semiconductor - NXP. It is a member of the Motorola 68000 family, known for its clean architecture and use in a wide range of applications from personal computers to embedded systems. The '10' in the part number typically indicates a clock speed of 10 MHz.

Applications:

  • Early Macintosh computers
  • Amiga computers
  • Atari ST computers
  • Laser printers
  • Industrial control systems

Features:

  • 16/32-bit Architecture: Offers both 16-bit and 32-bit data processing capabilities.
  • 10 MHz Clock Speed: Provides a reasonable processing speed for many applications of its time.
  • 16MB Addressable Memory Space: Allows for addressing up to 16MB of RAM.
  • General-Purpose Registers: Features a set of data and address registers for flexible programming.
  • Powerful Instruction Set: Includes a comprehensive set of instructions for data manipulation, control flow, and system operations.
  • Virtual Memory Support: Supports virtual memory management for efficient memory utilization.
  • Multiple Interrupt Levels: Provides multiple interrupt levels for handling various system events.

Benefits:

  • Versatile Processing Power: Suitable for a wide range of applications, from general-purpose computing to embedded control.
  • Large Addressable Memory: Allows for the execution of complex programs and the storage of large amounts of data.
  • Flexible Programming: General-purpose registers and a powerful instruction set simplify software development.
  • Efficient Memory Management: Virtual memory support enables efficient use of available memory resources.
  • Robust Interrupt Handling: Multiple interrupt levels allow for prioritized handling of system events.

Additional Details:

The MC68000FN10 typically comes in a ceramic Pin Grid Array (PGA) package for reliable connection and heat dissipation. It requires a 5V power supply for operation. The microprocessor utilizes a non-multiplexed address and data bus, simplifying memory interface design. The MC68000 family was known for its relatively orthogonal instruction set, making it easier to learn and program compared to some contemporary microprocessors.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess