EN
  • EN
  • DE

MC68349FT25A

Part No MC68349FT25A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970545-MC68349FT25A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68349FT25A CAD Model

Description

The MC68349FT25A is a 32-bit microcontroller manufactured by Freescale Semiconductor - NXP. It's a member of the 683xx family of embedded processors, designed for a variety of industrial and communication applications. This microcontroller integrates several peripherals on-chip, enabling compact and cost-effective system designs.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Communication Systems: Implemented in network interfaces, communication controllers, and data acquisition systems.
  • Embedded Systems: Found in a wide range of embedded applications, including automotive control, consumer electronics, and medical devices.
  • Robotics: Used in robot controllers, motion control systems, and sensor interfaces.
  • Data Acquisition Systems: Implemented in devices that collect and process analog and digital data from sensors and other sources.

Features

  • 32-bit CPU Core: Provides powerful processing capabilities for demanding applications.
  • Integrated Peripherals: Includes timers, serial communication interfaces (UARTs, SPI, I2C), and parallel I/O ports.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered applications.
  • Flexible Memory Interface: Supports a variety of memory types, including SRAM, DRAM, and Flash.
  • On-Chip Debug Interface: Facilitates easy debugging and development.
  • Operating Frequency: Operates at a frequency of 25MHz.

Benefits

  • High Performance: 32-bit architecture delivers processing power needed for complex control algorithms and data processing tasks.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Energy Efficiency: Low power consumption extends battery life and reduces operating costs.
  • Simplified System Design: Flexible memory interface simplifies integration with various memory devices.
  • Faster Development Time: On-chip debug interface facilitates faster debugging and development.

Additional Details

The MC68349FT25A is often used in applications requiring real-time control and data processing. Its integrated peripherals reduce the need for external components, leading to smaller and more cost-effective system designs. The device includes features such as DMA controllers, which enable high-speed data transfer between peripherals and memory without CPU intervention, enhancing system performance. Additionally, its low power consumption is advantageous for portable and battery-powered devices. The microcontroller's robust architecture and versatile feature set make it a valuable component in a wide range of embedded systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess