The MC68EC000FN12 is a 16/32-bit microprocessor manufactured by Freescale Semiconductor - NXP. It's a cost-effective version of the Motorola 68000 family, designed for embedded applications where cost sensitivity is paramount. It maintains compatibility with the 68000 instruction set, allowing for easy migration of existing software.
Applications:
- Industrial control systems
- Embedded systems
- Printers
- Point-of-sale (POS) terminals
- Medical devices
Features:
- 16/32-bit architecture
- 8 MHz clock speed
- 24-bit addressing range (16 MB address space)
- 16 general-purpose registers
- 56 instructions
- Asynchronous bus interface
Benefits:
- Cost-effective solution for embedded applications
- Easy to program due to the well-documented 68000 instruction set
- Large address space allows for complex applications
- Versatile instruction set supports a wide range of tasks
- Industry-standard architecture provides compatibility with existing systems
Technical Specifications:
The MC68EC000FN12 operates at a clock frequency of 12 MHz. It supports a 24-bit address bus, providing access to 16 MB of memory. The device has 16 general-purpose registers, which can be used for data storage and address manipulation. The asynchronous bus interface simplifies interfacing with external memory and peripherals. It is available in a plastic leaded chip carrier (PLCC) package. The microprocessor features a comprehensive set of exception handling capabilities, ensuring system stability. It requires a single 5V power supply for operation. The MC68EC000FN12 is a popular choice for legacy systems due to its reliability and wide availability.