EN
  • EN
  • DE

MC68HC000FC12

Part No MC68HC000FC12
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077590-MC68HC000FC12
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC000FC12 CAD Model

Description

The MC68HC000FC12 is a 16/32-bit microprocessor from the Motorola 68000 family, later manufactured by Freescale Semiconductor and NXP Semiconductors. This CPU is a foundational component in numerous embedded systems and computer architectures.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Early Personal Computers: Employed in some early desktop computers and workstations.
  • Gaming Consoles: Featured in several classic video game consoles.
  • Printers and Plotters: Integral to controlling the operations of printers and plotters.
  • Networking Equipment: Used in routers and network interface cards.

Features:

  • 16/32-bit Architecture: Offers a hybrid architecture capable of handling both 16-bit and 32-bit data.
  • Clock Speed: Operates at a 12 MHz clock frequency.
  • Memory Addressing: Capable of addressing up to 16 MB of memory.
  • General-Purpose Registers: Includes eight 32-bit data registers and eight 32-bit address registers.
  • Instruction Set: Features a powerful and versatile instruction set suitable for a wide range of applications.
  • Interrupt Handling: Supports vectored interrupts for efficient handling of external events.

Benefits:

  • Versatility: Suitable for a wide range of embedded and general-purpose computing applications.
  • Performance: Provides adequate processing power for real-time control and data processing tasks.
  • Mature Architecture: Benefits from a well-established and documented architecture with extensive software support.
  • Memory Management: Capable of addressing a significant amount of memory, enabling complex software applications.
  • Real-Time Capabilities: Supports efficient interrupt handling, making it suitable for real-time control applications.

Additional Details:

The MC68HC000FC12 is typically packaged in a ceramic or plastic DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It requires a 5V power supply for operation. Its robust architecture and extensive feature set made it a popular choice for many embedded systems during its era. The FC12 variant specifies a 12MHz clock speed. Its instruction set includes arithmetic, logical, and control instructions, providing flexibility for software development.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess