The MSM514256B-80JSDR is a Dynamic Random Access Memory (DRAM) chip produced by OKI/Metcal. It's engineered for applications that demand dependable data storage and retrieval with a focus on speed and reliability. The JSDR suffix likely indicates specific packaging or testing criteria.
Applications:
- Embedded systems
- Industrial control systems
- Older PC systems
- Telecommunications equipment
- Instrumentation
Features:
- 80ns access time.
- High-density DRAM for efficient memory storage.
- Low power consumption for energy efficiency.
- TTL compatible inputs and outputs for easy integration.
- JSDR package variant for specific mounting and environmental needs.
Benefits:
- Offers a suitable balance of speed and capacity for various applications.
- Reduces power consumption, extending battery life or lowering operational costs.
- Simplifies system integration with TTL compatibility.
- Provides dependable memory operation in diverse conditions.
- The JSDR package ensures specific quality and reliability standards are met.
The MSM514256B-80JSDR is well-suited for a wide range of applications where reliable memory performance is key. The 'JSDR' designation likely refers to specific packaging or quality control specifications. This DRAM chip is often used in systems where cost-effectiveness and dependable performance are crucial factors.
Technical Specifications:
- Access Time: 80ns
- Operating Voltage: Typically 5V
- Package Type: SOJ (Small Outline J-lead) or similar, indicated by JS
- Operating Temperature Range: Standard commercial temperature range