EN
  • EN
  • DE

MC68HC705C8FN

Part No MC68HC705C8FN
Manufacturer Freescale Semiconductor - NXP
Description HCMOS MICROCONTROLLER UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218984-MC68HC705C8FN
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8FN CAD Model

Description

The MC68HC705C8FN is an 8-bit microcontroller from the Motorola (now Freescale/NXP) MC68HC05 family. It's a popular choice for embedded systems due to its ease of use and integrated peripherals. The 'FN' suffix typically indicates the package type.

Applications:

  • Consumer Electronics: Used in appliances such as washing machines, dryers, and microwave ovens.
  • Automotive Electronics: Found in simpler automotive applications such as dashboard controls and sensor interfaces.
  • Industrial Control Systems: Employed in basic industrial control systems for monitoring and actuation.
  • Remote Control Systems: Used in remote control devices for televisions, stereos, and other appliances.
  • Security Systems: Utilized in basic security systems for alarm control and sensor monitoring.

Features:

  • 68HC05 CPU Core: Based on the Motorola 68HC05 8-bit CPU core.
  • 8KB ROM/EPROM: Typically includes 8KB of ROM or EPROM for program storage.
  • 256 Bytes RAM: Contains 256 bytes of RAM for data storage.
  • Timer/Counter: Integrated timer/counter for timing control and event counting.
  • Serial Communication Interface (SCI): Includes a serial communication interface (SCI) for serial communication.
  • Parallel I/O Ports: General-purpose parallel I/O ports for interfacing with external devices.
  • Interrupt Capability: Supports interrupt handling for asynchronous event processing.

Benefits:

  • Easy to Use: Known for its ease of use and simple architecture.
  • Integrated Peripherals: Includes integrated peripherals such as timers, SCI, and I/O ports, reducing the need for external components.
  • Low Cost: A cost-effective solution for embedded control applications.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • Wide Availability of Development Tools: Supported by a wide range of development tools, including assemblers, compilers, and emulators.

Additional Details:

The MC68HC705C8FN is typically packaged in a PLCC (Plastic Leaded Chip Carrier) or similar package. Key specifications include the operating voltage, clock frequency, ROM/EPROM size, RAM size, and the number of I/O pins. It's essential to consult the device datasheet for specific electrical characteristics, pinouts, and programming information. Development tools are widely available, though may require older software or emulators to be fully utilized.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess