EN
  • EN
  • DE

MC68HC708MP16CFU

Part No MC68HC708MP16CFU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 8.2 Mhz Microcontroller PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991291-MC68HC708MP16CFU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC708MP16CFU CAD Model

Description

The MC68HC708MP16CFU is a member of the HC08 family of 8-bit microcontrollers from Freescale (now NXP). This microcontroller features a high-performance HC08 CPU core and integrated peripherals, making it suitable for a wide range of embedded applications. It is known for its low power consumption and versatile features.

Applications

  • Automotive Control Systems: Engine management, body control, and dashboard applications.
  • Industrial Automation: Motor control, sensor monitoring, and process control.
  • Consumer Electronics: Remote controls, appliances, and toys.
  • Medical Devices: Portable medical instruments and monitoring equipment.
  • Security Systems: Alarm systems and access control devices.

Features

  • 8-bit HC08 CPU Core
  • 16 KB Flash Memory
  • 512 Bytes RAM
  • 16-bit Timer/Counter
  • 8-bit Analog-to-Digital Converter (ADC)
  • Serial Communications Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • 8 Programmable I/O Pins
  • Internal Clock Generator
  • Low-Voltage Inhibit (LVI)
  • Operating Voltage: 2.7V to 5.5V

Benefits

  • High Performance: Efficient 8-bit core delivers sufficient processing power for many embedded tasks.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and size.
  • Flash Memory: Allows for easy reprogramming and firmware updates.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Versatile Communication Interfaces: Enables communication with other devices and systems.
  • Robust Design: Reliable operation in a variety of environments.

Additional Details

The MC68HC708MP16CFU is typically programmed using assembly language or C. Freescale (NXP) provides development tools and resources to support the design and development of applications using this microcontroller. The on-chip flash memory allows for easy updates and modifications to the firmware. The microcontroller's various peripherals can be configured to meet the specific requirements of the application. Proper power supply decoupling and noise filtering are essential for reliable operation. The MC68HC708MP16CFU is a cost-effective and versatile solution for a wide range of embedded control applications.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Sunlord
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Meled
Lowest to $0.1172

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess