EN
  • EN
  • DE

MC68HC711P2CFN3

Part No MC68HC711P2CFN3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 3 Mhz Microcontroller PQCC84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008729-MC68HC711P2CFN3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC711P2CFN3 CAD Model

Description

The MC68HC711P2CFN3 is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor - NXP. It belongs to the HC11 family of microcontrollers, known for their robust architecture and versatility in embedded applications. This particular variant offers a range of features suited for various control and data processing tasks.

Applications

  • Automotive control systems: Engine management, anti-lock braking systems (ABS), and airbag control.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process monitoring.
  • Consumer electronics: Home appliances, remote controls, and security systems.
  • Medical devices: Diagnostic equipment and patient monitoring systems.

Features

  • 8-bit CPU: Provides efficient processing for a wide range of control applications.
  • On-chip memory: Includes ROM, RAM, and EEPROM for program storage and data handling.
  • Timers: Multiple timers for precise timing and control.
  • Serial communication interfaces: SCI and SPI for communication with other devices.
  • Analog-to-digital converter (ADC): Allows for the conversion of analog signals to digital data.
  • Digital I/O ports: Provide flexible interfacing with external devices.
  • Interrupt handling: Supports multiple interrupt sources for responsive control.

Benefits

  • Versatile: Suitable for a wide range of applications due to its comprehensive feature set.
  • Cost-effective: Provides a good balance of performance and cost for embedded control tasks.
  • Reliable: Based on the proven HC11 architecture, ensuring reliable operation.
  • Easy to program: Supported by a variety of development tools, making it easy to program and debug.

Additional Details

The MC68HC711P2CFN3 typically operates at a clock frequency of up to 8 MHz. It features a variety of power-saving modes to reduce power consumption in battery-powered applications. The device is available in various package options, including QFP and DIP. It requires a 5V power supply for operation. Datasheets and application notes from NXP provide detailed information on programming and interfacing with the device.

You May Also Be Interested in

SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess