EN
  • EN
  • DE

MC68LNC705C8FN

Part No MC68LNC705C8FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Motorola PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077669-MC68LNC705C8FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68LNC705C8FN CAD Model

Description

The MC68LNC705C8FN is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor, now NXP. It belongs to the M6805 family of microcontrollers and is designed for low-cost applications requiring modest processing power and on-chip memory.

Applications:

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple machine control, sensor monitoring.
  • Automotive: Small automotive applications such as lighting control, seat position memory.
  • Security systems: Basic alarm systems, access control.

Features:

  • 8-bit CPU: Based on the M6805 core.
  • 8KB of EPROM or ROM: For program storage.
  • 256 bytes of RAM: For data storage.
  • I/O ports: Multiple programmable input/output pins.
  • Timer: On-chip timer for timing and control functions.
  • Serial communication interface: SCI for communication with other devices.
  • Analog-to-Digital Converter (ADC):Integrated ADC for converting analog signals to digital values.
  • Low-power operation: Designed for battery-powered applications.

Benefits:

  • Cost-effective: Suitable for high-volume applications where cost is a primary consideration.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Easy to program: Utilizes a simple instruction set for efficient code development.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile I/O: Provides flexibility for interfacing with various sensors and actuators.

Additional Details:

The MC68LNC705C8FN operates within a specific voltage range, typically between 3V and 5.5V. Its operating temperature range is usually specified for industrial or extended industrial environments. The specific package type influences the physical mounting and thermal characteristics of the device. Datasheets provide comprehensive information regarding electrical characteristics, timing diagrams, and programming details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess