EN
  • EN
  • DE

MC68MH360CEM25K

Part No MC68MH360CEM25K
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077670-MC68MH360CEM25K
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68MH360CEM25K CAD Model

Description

The MC68MH360CEM25K is a high-performance 32-bit microprocessor from Freescale (now NXP) based on the Motorola 68000 architecture. It's designed for embedded control and communication applications requiring significant processing power and networking capabilities.

Applications:

  • Networking equipment: Routers, switches, and network interface cards.
  • Industrial automation: Programmable logic controllers (PLCs), motor controllers.
  • Telecommunications: Base stations, communication servers.
  • Military and aerospace: Avionics systems, radar processing.

Features:

  • 32-bit CPU: High-performance processor core based on the 68000 architecture.
  • Integrated memory controller: Supports various memory types, including DRAM and SRAM.
  • Communication interfaces: Multiple serial ports, Ethernet MAC, and other communication peripherals.
  • DMA controller: Direct Memory Access controller for high-speed data transfers.
  • Interrupt controller: Flexible interrupt handling capabilities.
  • Clock generation: On-chip clock generation circuitry.
  • Power management: Features for reducing power consumption.

Benefits:

  • High performance: Delivers significant processing power for demanding applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible communication interfaces: Supports various communication protocols and standards.
  • Robust interrupt handling: Provides efficient interrupt management for real-time applications.
  • Efficient memory access: Enables fast data transfers between memory and peripherals.

Additional Details:

The MC68MH360CEM25K operates at a specific clock frequency (25MHz in this case). It typically requires a regulated power supply voltage. Its operating temperature range is designed for industrial environments. Datasheets provide comprehensive information regarding electrical characteristics, timing diagrams, and programming details. It is often used in systems with real-time operating systems (RTOS) to manage tasks and resources.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess