The MC68VZ328AG is a microcontroller manufactured by Freescale Semiconductor (now NXP Semiconductors). This microcontroller is based on the ARM7TDMI core and is designed for a variety of embedded applications. It offers a balance of processing power, low power consumption, and a rich set of peripherals.
Applications:
- Handheld devices
- Industrial control systems
- Consumer electronics
- Medical devices
- Automotive applications
Features:
- ARM7TDMI core
- Integrated LCD controller
- USB interface
- UART, SPI, and I2C communication interfaces
- ADC and DAC converters
Benefits:
- High-performance processing for demanding applications.
- Low power consumption for extended battery life.
- Integrated LCD controller for direct display connectivity.
- USB interface for easy communication with PCs and other devices.
- Versatile communication interfaces for connecting to various peripherals.
Additional Details:
The MC68VZ328AG features an ARM7TDMI core operating at a clock speed of up to 66 MHz. It includes an integrated LCD controller, allowing for direct connection to LCD displays without the need for external components. The microcontroller also features a USB interface, enabling easy communication with PCs and other USB-enabled devices. It incorporates UART, SPI, and I2C communication interfaces, providing flexibility in connecting to various peripherals. The integrated ADC and DAC converters allow for analog signal processing. The device is available in a LQFP144 package. It's low power consumption makes it ideal for battery-powered applications. The operating temperature range is typically -40°C to +85°C.