The MC705B16NCFUE is an 8-bit microcontroller manufactured by Freescale Semiconductor, which is now NXP Semiconductors. It's part of the M68HC05 family and is designed for cost-sensitive embedded control applications.
Applications
- Consumer electronics
- Industrial control
- Automotive electronics
- Remote controls
- Small appliances
Features
- 8-bit M68HC05 CPU core
- 16 KB of Flash memory
- 512 bytes of RAM
- Analog-to-Digital Converter (ADC)
- Serial Peripheral Interface (SPI)
- Serial Communications Interface (SCI) (UART)
- Timers
- Input/Output (I/O) ports
Benefits
- Low cost
- Low power consumption
- Easy to program
- Wide range of peripherals
- Robust performance
Additional Details
The MC705B16NCFUE operates from a 3V to 5.5V power supply. It features a variety of I/O ports that can be configured as inputs or outputs. The ADC allows the microcontroller to measure analog signals. The SPI and SCI interfaces enable communication with other devices. The timers can be used for various functions, such as generating PWM signals or measuring time intervals. The Flash memory allows the microcontroller to be reprogrammed. The device is typically available in a surface-mount package such as a QFP (Quad Flat Package) or SOIC (Small Outline Integrated Circuit). Development tools, such as compilers and debuggers, are available to support software development. The M68HC05 architecture is well-established and widely used in embedded systems.