EN
  • EN
  • DE

MC74F139MEL

Part No MC74F139MEL
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1152885-MC74F139MEL
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74F139MEL CAD Model

Description

The MC74F139MEL is a dual 2-to-4 line decoder/demultiplexer manufactured by Freescale Semiconductor (now NXP Semiconductors). This device accepts two binary inputs and decodes them into one of four outputs. It features two independent decoders in a single package, making it a versatile component for address decoding and data routing applications.

Applications:

  • Address Decoding
  • Memory Chip Selection
  • Data Routing
  • Control Logic
  • Instrumentation

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Provides two independent decoders in a single package.
  • High Speed: Fast propagation delay for high-performance applications.
  • Low Power Consumption: Reduces power consumption in electronic circuits.
  • Enable Inputs: Allows for easy cascading and expansion.
  • Active-Low Outputs: Provides active-low outputs for easy interfacing with other logic devices.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Simplified Design: Reduces component count and simplifies circuit design.
  • Improved Performance: High speed and low power consumption enhance overall system performance.
  • Increased Flexibility: Dual decoders provide increased flexibility in address decoding and data routing.
  • Easy Cascading: Enable inputs allow for easy cascading to create larger decoders.
  • Reduced Board Space: Dual decoders in a single package save board space.

The MC74F139MEL is commonly used in applications where address decoding or data routing is required, such as in memory systems, microprocessor-based systems, and control logic circuits. Its high speed and low power consumption make it suitable for high-performance applications. The dual decoders provide increased flexibility and reduce component count.

Technical Specifications:

Supply voltage is typically 5V. Propagation delay is usually around 5 ns. Power dissipation is typically 25 mW per decoder. Operating temperature range is typically from 0°C to +70°C. The device is packaged in a 16-pin SOIC package.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,878 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess