EN
  • EN
  • DE

NTMFS5C442NT1G

Part No NTMFS5C442NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 29A/140A 5DFN / N-Channel 40 V 29A (Ta), 140A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 29A (Ta), 140A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2100 pF @ 25 V
Power Dissipation (Max) 3.7W (Ta), 83W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-NTMFS5C442NT1G-OS,ONSONSNTMFS5C442NT1G,NTMFS5C442NT1GOSCT,NTMFS5C442NT1GOSDKR,NTMFS5C442NT1GOSTR
Standard Package 1,500
Win Source Part Number 1016232-NTMFS5C442NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C442NT1G CAD Model

Description

ON Semiconductor NTMFS5C442NT1G N-Channel Power MOSFET

The ON Semiconductor NTMFS5C442NT1G is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion in a compact and versatile package. This semiconductor device is a testament to ON Semiconductor's commitment to providing advanced energy-efficient solutions for a wide range of applications including computing, automotive, power supply, and industrial systems.

Key Features

  • Low On-Resistance: The NTMFS5C442NT1G boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: This MOSFET is capable of handling high continuous drain currents, making it suitable for applications that require robust current handling capabilities.
  • Power Dissipation: With an impressive power dissipation rating, the NTMFS5C442NT1G can manage higher power levels, ensuring reliable operation even under strenuous conditions.
  • Fast Switching Speed: The device is engineered for fast switching, which reduces switching losses and improves performance in high-frequency power conversion applications.
  • Thermal Performance: Enhanced thermal performance is achieved through an optimized package design, which aids in maintaining lower operating temperatures.

Applications

The versatility of the NTMFS5C442NT1G makes it an ideal choice for a multitude of applications, such as:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive systems

Package and Reliability

The NTMFS5C442NT1G is packaged in a compact 5 mm x 6 mm footprint, encapsulated in a RoHS-compliant, halogen-free, SO-8FL package that provides excellent power density and saves board space. Its construction is designed for optimal reliability, with features that protect against over-current, over-temperature, and electrostatic discharge (ESD).

With its combination of efficiency, power handling, and robustness, the ON Semiconductor NTMFS5C442NT1G N-Channel Power MOSFET is a superior choice for designers looking to improve the performance and energy efficiency of their power conversion systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess