EN
  • EN
  • DE

MC74F14DR2

Part No MC74F14DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009154-MC74F14DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F14DR2 CAD Model

Description

The MC74F14DR2 is a hex Schmitt-trigger inverter manufactured by Freescale Semiconductor (now NXP). It belongs to the 74F series of logic gates, known for their high speed and moderate power consumption. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and allows the device to be used in applications where slowly changing or noisy input signals are present.

Applications:

  • Wave Shaping: Used to convert slowly changing or noisy signals into clean, sharp digital signals.
  • Debouncing: Implemented in debouncing circuits for mechanical switches and relays.
  • Oscillators: Employed in oscillator circuits for generating stable waveforms.
  • Line Receivers: Utilized as line receivers to improve noise immunity in long signal transmission lines.
  • Logic Level Conversion: Used to convert logic levels between different voltage standards.
  • Pulse Shaping: Employed to sharpen and reshape digital pulses.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity.
  • High Speed: Offers fast propagation delay for high-speed operation.
  • Low Power Consumption: Utilizes advanced bipolar process for reduced power consumption.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • High Output Drive Capability: Capable of driving a large number of similar logic gates.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity.
  • Fast Switching Speed: High-speed operation for demanding applications.
  • Versatile Functionality: Suitable for a wide range of digital logic applications.
  • Simplified Circuit Design: Hex inverter in a single package reduces component count.
  • Reliable Operation: Provides reliable operation in noisy environments.

The MC74F14DR2 is typically available in a SOIC (Small Outline Integrated Circuit) package. The Schmitt-trigger inputs feature a hysteresis voltage, which is the difference between the positive-going threshold voltage (VT+) and the negative-going threshold voltage (VT-). This hysteresis voltage prevents oscillations or false triggering when the input signal is slowly changing or noisy. The 74F series is a widely used and well-characterized family of logic gates, making the MC74F14DR2 a reliable and readily available component. The DR2 suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5462 $60.0820
260+ $0.4483 $116.5580
400+ $0.4342 $173.6800
550+ $0.4202 $231.1100
715+ $0.4063 $290.5045
955+ $0.3642 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess