EN
  • EN
  • DE

MC74F163AN

Part No MC74F163AN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Counter Single 4-Bit Sync Binary UP 16-Pin PDIP Counter Single 4-Bit Sync Binary UP 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077730-MC74F163AN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F163AN CAD Model

Description

The MC74F163AN is a synchronous 4-bit binary counter manufactured by Freescale Semiconductor (now NXP). This device belongs to the 74F family, known for its high-speed operation. It features synchronous counting, meaning all flip-flops change state simultaneously on the rising edge of the clock signal. It includes a direct clear input and a synchronous load capability.

Applications

  • Frequency Division: Used to divide a clock frequency by a factor of 2, 4, 8, or 16, depending on the output used.
  • Event Counting: Counts events in digital systems up to a maximum count of 15.
  • Timing Circuits: Used to generate precise timing intervals.
  • Address Generation: Generates addresses for memory systems.
  • Control Systems: Provides counting and timing functions in control applications.

Features

  • Synchronous Operation: All flip-flops change state simultaneously on the rising edge of the clock.
  • 4-Bit Binary Counter: Counts from 0 to 15.
  • Direct Clear: Asynchronously resets the counter to zero.
  • Synchronous Load: Allows presetting the counter to a specific value.
  • High-Speed Operation: Offers fast counting speeds typical of the 74F family.

Benefits

  • Precise Counting: Synchronous operation ensures accurate counting.
  • Simplified Design: Reduces component count compared to asynchronous counters.
  • High Performance: Fast counting speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Versatile Functionality: Can be used in a variety of counting and timing applications.

Additional Details

The MC74F163AN is typically available in a DIP (Dual In-Line Package). The clear input asynchronously resets the counter, regardless of the clock input. The load input, when active, allows the counter to be preset to a specific value on the next rising edge of the clock. The count enable inputs (Enable P and Enable T) must be active (high) for the counter to increment on each clock pulse. The ripple carry output (RCO) indicates when the counter has reached its maximum count (15). Understanding the timing characteristics and control inputs is crucial for proper operation in counting and timing circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess