EN
  • EN
  • DE
  • IT

MC74F164N

Part No MC74F164N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077731-MC74F164N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F164N CAD Model

Description

The MC74F164N is an 8-bit serial-in, parallel-out shift register manufactured by Freescale Semiconductor (now NXP). This device is part of the 74F family, known for its high-speed operation. It accepts serial data and shifts it through the register on each clock pulse, making the 8 bits of data available in parallel.

Applications

  • Serial-to-Parallel Data Conversion: Converts serial data streams into parallel data words.
  • Data Delay: Introduces a controlled delay in a digital signal path.
  • Display Drivers: Drives LED or other display devices by providing parallel outputs.
  • Keyboard Scanning: Scans keyboard matrices by serially shifting data.
  • Digital Communication: Used in digital communication systems for data formatting and transmission.

Features

  • 8-Bit Shift Register: Stores and shifts 8 bits of data.
  • Serial-In, Parallel-Out: Accepts serial data and provides parallel outputs.
  • Asynchronous Clear: Resets the register to zero independently of the clock.
  • High-Speed Operation: Offers fast shifting speeds typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Versatile Data Conversion: Converts serial data into parallel format for various applications.
  • Simplified Design: Reduces component count compared to discrete logic implementations.
  • High Performance: Fast shifting speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Efficient Data Handling: Simplifies data handling in serial communication and display applications.

Additional Details

The MC74F164N is typically available in a DIP (Dual In-Line Package). The data is shifted into the register on the rising edge of the clock pulse. The two serial data inputs (A and B) are ANDed together internally. The clear input asynchronously resets all flip-flops to zero. Understanding the timing requirements of the clock and data inputs is crucial for proper operation in shift register applications.

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Sunlord
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess