EN
  • EN
  • DE

MC74F242N

Part No MC74F242N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077737-MC74F242N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F242N CAD Model

Description

The MC74F242N is an octal buffer/line driver with 3-state outputs manufactured by Freescale Semiconductor - NXP. This device is part of the Fast (F) family of advanced bipolar logic circuits and is designed for high-performance applications where speed and drive capability are essential.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus-oriented applications
  • Data transmission

Features

  • 3-State Outputs: Allows multiple devices to share a common bus.
  • High-Speed Operation: Ensures fast switching speeds for time-critical applications.
  • High Output Drive Capability: Can drive heavily loaded buses and transmission lines.
  • Low Input Current: Minimizes the load on preceding devices.
  • TTL Compatible: Interfaces directly with TTL logic levels.

Benefits

  • Improved System Performance: The high-speed operation reduces propagation delays, leading to faster overall system performance.
  • Increased System Reliability: The high output drive capability ensures reliable data transmission even with heavy loads.
  • Simplified System Design: The 3-state outputs simplify bus-oriented designs and reduce the need for external components.
  • Reduced Power Consumption: While part of the F family, it offers a balance between speed and power consumption suitable for various applications.

Additional Details

The MC74F242N operates from a single 5V power supply. It comes in a 20-pin DIP (Dual In-line Package). It is designed to meet or exceed JEDEC standards. The propagation delay is typically in the range of 4-6 ns. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled, and when OE is high, the outputs are in the high-impedance state. This feature allows multiple devices to share a common bus without contention.

The operating temperature range is typically 0°C to +70°C. The device is suitable for both commercial and industrial applications. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess