EN
  • EN
  • DE

MC74HCT541N

Part No MC74HCT541N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC Buff/dvr Tri-st 8 Bit 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1077872-MC74HCT541N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HCT541N CAD Model

Description

The MC74HCT541N is an octal buffer/line driver with 3-state outputs manufactured by Freescale Semiconductor - NXP. This device is part of the HCT family of high-speed CMOS logic and offers TTL-compatible input thresholds, low power consumption, and high noise immunity. It is typically used to amplify signals or isolate sections of a circuit.

Applications

  • Bus drivers
  • Line drivers
  • Memory address drivers
  • Clock drivers
  • Data buffering

Features

  • TTL Compatible Input Thresholds
  • High Speed: tPD = 13 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 8 μA (max) at TA = 25°C
  • High Noise Immunity: VNIL = 0.8 V; VNIH = 2.0 V
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 6 mA
  • 3-State Outputs: Allow for connection to a bus system.
  • Operating Voltage Range: 4.5V to 5.5V

Benefits

  • TTL Compatibility: Simplifies interfacing with TTL logic.
  • Low Power Consumption: Minimizes power consumption.
  • High-Speed Operation: Enables fast data transmission.
  • Octal Buffer: Buffers eight signals simultaneously.
  • 3-State Outputs: Permits multiple devices to share a common bus.

Additional Details

The MC74HCT541N features eight non-inverting buffers with 3-state outputs. It has two Output Enable (OE) inputs that control all eight outputs. When OE is low, the outputs are enabled, and the output signals follow the input signals. When OE is high, the outputs are in a high-impedance state. The device is available in a 20-pin DIP package. Operating temperature is -40°C to +85°C.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess