EN
  • EN
  • DE

MC74LS14D

Part No MC74LS14D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077890-MC74LS14D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS14D CAD Model

Description

The MC74LS14D is a hex Schmitt-trigger inverter from the 74LS series of integrated circuits. Manufactured by Freescale Semiconductor (NXP), it provides six independent inverting gates, each with a Schmitt-trigger input. This means each gate exhibits hysteresis, providing different input threshold voltages for rising and falling signals. This characteristic makes the MC74LS14D particularly useful in applications where noisy or slowly changing input signals are present, as the hysteresis helps to prevent spurious switching.

Applications

  • Wave and pulse shapers: The Schmitt-trigger action cleans up noisy signals and produces sharp, clean transitions.
  • Astable and monostable multivibrators: Can be used in oscillator circuits due to the hysteresis characteristic.
  • Logic signal conditioning: Improving the quality of digital signals in electronic circuits.
  • Contact bounce elimination: Debouncing mechanical switches and relays.
  • Threshold detection: Detecting voltage levels with precision.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.75V to 5.25V.
  • High Noise Immunity: Due to the Schmitt-trigger inputs.
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

  • Improved Signal Integrity: The Schmitt-trigger inputs provide excellent noise immunity, preventing false triggering.
  • Simplified Circuit Design: Eliminates the need for external components for signal conditioning in many applications.
  • Reduced Power Consumption: LS technology contributes to lower power dissipation compared to standard TTL devices.
  • Reliable Operation: Stable performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for a wide variety of digital logic applications.

The MC74LS14D is available in a variety of packages including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). The specific package type is indicated by a suffix to the part number (e.g., MC74LS14D for DIP, MC74LS14DR2 for SOIC). It is a widely used and readily available component, making it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess