EN
  • EN
  • DE

MC74LS258BN

Part No MC74LS258BN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077902-MC74LS258BN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS258BN CAD Model

Description

The MC74LS258BN is a Quad 2-Input Multiplexer with 3-State Outputs from the 74LS series, manufactured by Freescale Semiconductor (NXP). It features four independent 2-to-1 multiplexers, each with the added functionality of 3-state outputs. The 3-state outputs allow the device to be connected directly to a bus without loading it when the outputs are disabled. This is crucial in applications where multiple devices share the same data lines.

Applications

  • Bus-Oriented Data Selection: Selecting data from one of two sources for transmission over a shared bus.
  • Memory Address Decoding: Implementing memory address decoding schemes where multiple memory chips share the same address lines.
  • Peripheral Device Selection: Selecting which peripheral device is allowed to communicate with the system.
  • Data Routing and Switching: Routing data signals from one location to another within a digital system.
  • Logic Function Generation: Implementing simple logic functions using the multiplexer and 3-state output capabilities.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-to-1 multiplexers in a single package.
  • 3-State Outputs: Allows the outputs to be disabled, placing them in a high-impedance state.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • TTL Compatible: Interfaces easily with other TTL logic devices.
  • Common Enable Input: A single enable input controls all four 3-state outputs.

Benefits

  • Bus Compatibility: 3-state outputs allow the device to be directly connected to a bus without loading it when inactive.
  • Efficient Data Selection: Provides a flexible way to select data from multiple sources.
  • Simplified Circuit Design: Reduces component count and board space.
  • Improved System Performance: Minimizes bus loading, leading to better overall system performance.
  • Reduced Power Consumption: LS technology and the ability to disable the outputs contribute to lower power dissipation.

The 'BN' suffix typically indicates a DIP (Dual In-Line Package). The MC74LS258BN is a valuable component in bus-oriented systems where multiple devices share the same data lines. The 3-state outputs prevent bus contention and ensure reliable data transmission. The common enable input provides a convenient way to disable all four multiplexers simultaneously.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess