EN
  • EN
  • DE

MC79L12ACG

Part No MC79L12ACG
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182478-MC79L12ACG
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC79L12ACG CAD Model

Description

The MC79L12ACG is a three-terminal negative voltage regulator from NXP Semiconductors (formerly Freescale Semiconductor). It's designed to provide a fixed -12V output voltage with a low current capability, typically around 100mA. This regulator is commonly used in various electronic circuits to provide a stable and regulated negative supply voltage.

Applications

  • Small Power Supplies: Used to provide a regulated -12V output in small power supply units.
  • Local Regulation: Employed for on-card regulation to provide a stable negative voltage for specific components or circuits.
  • Linear Regulators: Used in linear regulation circuits requiring a negative voltage supply.
  • Instrumentation: Utilized in test and measurement equipment to provide a stable reference voltage.
  • Microcontroller Circuits: Used to power analog components in microcontroller applications where a negative voltage is needed.

Features

  • Fixed Output Voltage: Provides a stable -12V output voltage.
  • Low Current Output: Typically delivers up to 100mA of output current.
  • Internal Short Circuit Protection: Includes built-in protection against short circuits, preventing damage to the regulator.
  • Thermal Overload Protection: Features thermal shutdown to protect the regulator from overheating.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Stable Voltage: Provides a stable and regulated -12V output voltage, ensuring reliable operation of connected circuits.
  • Overload Protection: Internal short circuit and thermal overload protection enhance the reliability and lifespan of the regulator.
  • Easy to Use: Simple three-terminal configuration simplifies circuit design and implementation.
  • Cost-Effective: Offers a cost-effective solution for providing a regulated negative voltage.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The MC79L12ACG is typically packaged in a TO-92 package. Input voltage should be greater than -14.5V and less than -30V for proper operation. An input capacitor and output capacitor are recommended for improved stability and transient response. Consult the datasheet for detailed electrical characteristics, application notes, and thermal considerations.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess