EN
  • EN
  • DE

MC88100RC33

Part No MC88100RC33
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077971-MC88100RC33
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC88100RC33 CAD Model

Description

The MC88100RC33 is a microprocessor unit (MPU) that was manufactured by Freescale Semiconductor (formerly Motorola, now NXP). It belongs to the Motorola 88000 family of processors, which were known for their RISC (Reduced Instruction Set Computing) architecture. The 'RC33' designation indicates a specific speed grade, likely 33 MHz. This processor was designed for high-performance applications requiring significant computational power.

Applications

  • High-end workstations and servers
  • Graphics processing systems
  • Real-time embedded systems
  • Scientific computing applications
  • Industrial control systems

Features

  • RISC Architecture: Utilizes a reduced instruction set for faster execution.
  • 32-bit Architecture: Processes data in 32-bit chunks, enabling efficient computation.
  • High Clock Speed: Operates at a 33 MHz clock frequency for high-speed processing.
  • Pipelined Execution: Employs pipelining techniques to improve instruction throughput.
  • On-chip Cache: Features an on-chip cache memory for faster data access.
  • Memory Management Unit (MMU): Includes an MMU for virtual memory management.

Benefits

  • High Performance: Delivers significant processing power for demanding applications.
  • Efficient Instruction Execution: RISC architecture enables fast and efficient instruction execution.
  • Virtual Memory Support: MMU provides support for virtual memory, allowing for efficient memory management.
  • Enhanced Data Access: On-chip cache memory improves data access times.
  • Suitable for Real-Time Applications: Designed for real-time embedded systems requiring deterministic performance.

Additional Details

The MC88100RC33 microprocessor was designed to be used in conjunction with a cache memory management unit (CMMU) such as the MC88200. The combination of the MC88100 and MC88200 provided a powerful processing solution for high-performance applications. The processor features a load/store architecture, where data is explicitly loaded from memory into registers before being processed, and the results are explicitly stored back into memory. This architecture simplifies instruction decoding and execution, contributing to the processor's high performance. Proper cooling and power supply design are critical for reliable operation of the MC88100RC33, as it generates significant heat. Refer to the official datasheet for detailed information regarding electrical characteristics, thermal management, and application recommendations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess