The MC88110RC40H is a high-performance microprocessor from Freescale (now NXP), part of the Motorola 88000 series. It's a RISC (Reduced Instruction Set Computing) processor designed for demanding applications that require significant computational power. This processor was commonly used in workstations and servers.
Applications:
- Workstations
- Servers
- High-performance computing systems
- Graphics processing
- Real-time control systems
Features:
- RISC architecture for efficient instruction execution
- Superscalar design, capable of executing multiple instructions per clock cycle
- Integrated floating-point unit (FPU) for high-speed floating-point calculations
- Cache memory for faster data access
- Memory management unit (MMU) for virtual memory support
- 40 MHz clock speed
Benefits:
- High processing speed for computationally intensive tasks
- Improved system performance due to superscalar architecture
- Fast floating-point calculations for scientific and engineering applications
- Reduced memory access latency due to cache memory
- Support for virtual memory, enabling efficient memory management
- Enhanced system reliability and stability
Technical Specifications:
The MC88110RC40H operates at a clock speed of 40 MHz. Its superscalar design allows it to execute multiple instructions simultaneously, boosting overall performance. The integrated FPU provides hardware support for floating-point operations, significantly accelerating scientific and engineering calculations. Cache memory helps to reduce memory access latency, further enhancing system responsiveness. The MMU supports virtual memory, enabling efficient memory management and protecting system resources. This processor was fabricated using CMOS technology.
Specifically, the MC88110RC40H features separate instruction and data caches. The data cache is typically 16KB or 32KB. The processor utilizes a five-stage pipeline for efficient instruction execution. It supports a 32-bit address bus, enabling access to large amounts of memory. The processor also features a number of on-chip debugging and testing capabilities.