EN
  • EN
  • DE
  • IT

MC908JL3EMDW

Part No MC908JL3EMDW
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP28
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
RoHS State Request Verification
Win Source Part Number 732509-MC908JL3EMDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908JL3EMDW CAD Model

Description

The MC908JL3EMDW is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale). It is part of the 68HC08 family and is designed for low-cost embedded applications requiring moderate processing power and integrated peripherals. This microcontroller is well-suited for control tasks, data acquisition, and communication in various electronic devices.

Applications

  • Consumer electronics
  • Home appliances
  • Automotive applications (e.g., lighting control, sensor interfaces)
  • Industrial control
  • Motor control
  • Security systems
  • Remote control systems

Features

  • CPU: 8-bit 68HC08 CPU core
  • Memory: Flash memory for program storage and RAM for data.
  • Timers: Integrated timers for precise timing and control applications.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement.
  • Serial Communication Interface (SCI): Supports serial communication with other devices.
  • Input/Output (I/O) Ports: Multiple general-purpose I/O pins for interfacing with external devices.
  • Operating Voltage: Wide operating voltage range.
  • Package: Available in surface-mount and through-hole package options.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible I/O: Multiple I/O pins allow for easy interfacing with external devices.
  • Easy to Program: Supported by various development tools and resources.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Robust Design: Ensures reliable operation in various environments.

Additional Details

The MC908JL3EMDW is a versatile microcontroller suitable for a wide range of embedded applications. Its integrated peripherals and low cost make it a popular choice for cost-sensitive designs. Detailed specifications, including memory sizes, clock speeds, and peripheral configurations, can be found in the NXP MC908JL3 datasheet. Proper programming and configuration are essential for optimal performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6877 $66.6877
3+ $54.7179 $164.1537
4+ $53.0078 $212.0312
6+ $51.2977 $307.7862
7+ $49.5876 $347.1132
9+ $44.4584 $400.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess