EN
  • EN
  • DE
  • IT

MC908QT4VDWE

Part No MC908QT4VDWE
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220387-MC908QT4VDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QT4VDWE CAD Model

Description

The MC908QT4VDWE is a member of the 68HC08 family of microcontrollers manufactured by Freescale Semiconductor (now NXP). It is an 8-bit microcontroller designed for low-power, cost-sensitive applications. This device features a compact architecture, integrated peripherals, and a small footprint, making it ideal for embedded control applications.

Applications:

  • Automotive electronics: Used in automotive control systems such as door locks, window lifts, and lighting control.
  • Consumer electronics: Employed in remote controls, small appliances, and toys.
  • Industrial control: Integrated into industrial automation systems for motor control, sensor monitoring, and process control.
  • Medical devices: Used in medical devices such as blood glucose meters and patient monitoring systems.
  • Security systems: Employed in security systems such as alarm panels and access control systems.

Features:

  • 8-bit CPU: Features a Motorola 68HC08 central processing unit (CPU).
  • 4KB Flash memory: Provides on-chip Flash memory for program storage.
  • 128 bytes of RAM: Includes on-chip RAM for data storage.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Timer/Counter: Includes a programmable timer/counter for timing and counting functions.
  • Serial Communication Interface (SCI): Integrated SCI for serial communication.
  • Input/Output (I/O) ports: General purpose I/O ports for interfacing with external devices.
  • Low-power operation: Designed for low-power consumption, making it suitable for battery-powered applications.

Benefits:

  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Low-power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Easy to program: Compatible with standard 68HC08 development tools.
  • Small footprint: Allows for integration into compact devices.

Additional Details:

The MC908QT4VDWE is available in a small outline package (SOIC). It operates over a wide voltage range and temperature range. The microcontroller can be programmed using a serial programming interface. The ADC allows for the conversion of analog signals from sensors and other devices. The timer/counter can be used for PWM generation, frequency measurement, and other timing-related tasks. The SCI allows for serial communication with other devices such as computers, sensors, and displays. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Refer to the datasheet for complete specifications, including pin assignments, electrical characteristics, and timing diagrams. The MC908QT4VDWE is a versatile microcontroller suitable for a wide range of embedded control applications where cost, power consumption, and size are critical factors.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess