EN
  • EN
  • DE

MC9S08GT16CFB

Part No MC9S08GT16CFB
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP / Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220466-MC9S08GT16CFB
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC9S08GT16
Introduction Date February 12, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16CFB CAD Model

Description

The MC9S08GT16CFB is a member of the S08 family of 8-bit microcontrollers from NXP Semiconductors (formerly Freescale). This microcontroller offers a balance of performance, memory, and integrated peripherals, making it suitable for a wide array of embedded applications. It is designed for cost-sensitive applications requiring robust processing capabilities and low power consumption.

Applications:

  • Industrial Control: Used in motor control, sensor monitoring, and automation systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices.
  • Automotive: Employed in body control modules, dashboard displays, and other automotive applications.
  • Medical Devices: Suitable for portable medical equipment and monitoring systems.
  • Metering: Utilized in smart meters for energy and water management.

Features:

  • 8-bit S08 Central Processing Unit (CPU): Offers efficient processing for embedded control tasks.
  • Up to 16KB of Flash Memory: Provides ample space for storing program code and data.
  • Up to 512 Bytes of RAM: Enables efficient data manipulation and storage during operation.
  • Internal Clock Generator: Simplifies system design and reduces external component count.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals from sensors and other sources.
  • Serial Communication Interfaces (SCI/UART): Facilitates communication with other devices via serial protocols.
  • Serial Peripheral Interface (SPI): Enables high-speed communication with peripheral devices.
  • Inter-Integrated Circuit (I2C) Interface: Supports communication with I2C-compatible devices.
  • Timers/Pulse Width Modulators (PWM): Offers precise timing control for various applications.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from damage due to low voltage conditions.
  • On-Chip Debug Interface: Simplifies debugging and programming.

Benefits:

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Robust Performance: Offers reliable operation in demanding environments.
  • Easy to Program: Supported by a range of development tools and resources.

Additional Details:

The MC9S08GT16CFB operates within a specified voltage range and temperature range, which should be considered for specific applications. Refer to the device datasheet for complete electrical characteristics, timing diagrams, and application notes. The device is typically available in a QFP (Quad Flat Package) or other surface-mount packages. Software development for the MC9S08GT16CFB is supported by NXP's CodeWarrior development environment and other third-party tools. These tools provide features such as a compiler, debugger, and simulator, which facilitate the development and testing of embedded software.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3169 $58.5352
20+ $6.0036 $120.0720
30+ $5.8160 $174.4800
42+ $5.6283 $236.3886
54+ $5.4407 $293.7978
72+ $4.8780 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,004 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess